RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 560ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74560RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 560ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 560ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74560RJT can be used for catalog matching and distributor lookup.
RES 560 OHM 5% 3W AXIAL
560 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
TE Connectivity ER74560RJT Resistor
TE Connectivity ER74560RJT Resistor
TE Connectivity ER74560RJT Resistor
Through Hole Wirewound Resistor, ER Series, 560 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ER74560RJT | 1712-ER74560RJTCT-ND | 1997090 | 1997090P | 34R3542 |
| Product Name | Through-Hole 3W 560ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 560 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound |