TE Connectivity Through Hole Resistors ER744R7JT

Description
TE Connectivity ER744R7JT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER744R7JT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151631
Through Hole Resistors 151631
TE Connectivity ER744R7JT Resistor

TE Connectivity ER744R7JT Resistor

Supplier's Site
Through Hole Resistors - 151631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151631P
Through Hole Resistors 151631P
TE Connectivity ER744R7JT Resistor

TE Connectivity ER744R7JT Resistor

Supplier's Site
Through-Hole 3W 4.7ohm Resistor - 53-ER744R7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 4.7ohm Resistor
53-ER744R7JT
Through-Hole 3W 4.7ohm Resistor 53-ER744R7JT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER744R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER744R7JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 4.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER744R7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER744R7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER744R7JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER744R7JTTB-ND
Through Hole Resistors 1712-ER744R7JTTB-ND
4.7 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

4.7 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-ER744R7JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER744R7JTCT-ND
Through Hole Resistors 1712-ER744R7JTCT-ND
RES 4.7 OHM 5% 3W AXIAL

RES 4.7 OHM 5% 3W AXIAL

Buy Now Datasheet
Res, 4R7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ9516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ9516
Res, 4R7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ9516
RES, 4R7, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 4R7, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 151631 151631P 53-ER744R7JT 1712-ER744R7JTTB-ND 74AJ9516
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 3W 4.7ohm Resistor Through Hole Resistors Res, 4R7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details