RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7447RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7447RJT can be used for catalog matching and distributor lookup.
TE Connectivity ER7447RJT Resistor
ER74 silicone wirewound resistor,47R 3W
TE Connectivity ER7447RJT Resistor
47 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
RES 47 OHM 5% 3W AXIAL
RES, 47R, 3W, AXIAL, WIREWOUND; Resistance:47ohm; Product Range:ER Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ER7447RJT | 151754 | 151754P | 1712-ER7447RJTTB-ND | 01AH0931 |
| Product Name | Through-Hole 3W 47ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 47R, 3W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS |