TE Connectivity Through Hole Resistors ER74470RJT

Description
470 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER74470RJT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER74470RJT-ND
Through Hole Resistors ER74470RJT-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

470 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3538 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3538
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3538
Through Hole Wirewound Resistor, ER Series, 470 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 470 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ER74470RJT-ND 34R3538
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 470 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details