TE Connectivity Through Hole Resistors ER7439RJT

Description
TE Connectivity ER7439RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER7439RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151748
Through Hole Resistors 151748
TE Connectivity ER7439RJT Resistor

TE Connectivity ER7439RJT Resistor

Supplier's Site
Through Hole Resistors - 151748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151748P
Through Hole Resistors 151748P
ER74 silicone wirewound resistor,39R 3W

ER74 silicone wirewound resistor,39R 3W

Supplier's Site
Through Hole Resistors - 1638507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638507
Through Hole Resistors 1638507
TE Connectivity ER7439RJT Resistor

TE Connectivity ER7439RJT Resistor

Supplier's Site
Through Hole Resistors - ER7439RJT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER7439RJT-ND
Through Hole Resistors ER7439RJT-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

39 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 39R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ9514
Res, 39R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ9514
RES, 39R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 39R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 151748 151748P ER7439RJT-ND 74AJ9514
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 39R, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 39 ohms 39 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers