TE Connectivity ER7433RJT Resistor
TE Connectivity ER7433RJT Resistor
TE Connectivity ER7433RJT Resistor
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7433RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7433RJT can be used for catalog matching and distributor lookup.
33 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
RES 33 OHM 5% 3W AXIAL
RES, 33R, 3W, 100V, AXIAL ROHS COMPLIANT: YES
Through Hole Wirewound Resistor, ER Series, 33 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 151732 | 151732P | 53-ER7433RJT | 1712-ER7433RJTTB-ND | 69AH7646 | 16R4625 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 33ohm Resistor | Through Hole Resistors | Res, 33R, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity | Through Hole Wirewound Resistor, Er Series, 33 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | |||
| Power Rating | 3 watts | 3 watts |