TE Connectivity Through-Hole 3W 2.2ohm Resistor ER742R2JT

Description
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742R2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742R2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W 2.2ohm Resistor - 53-ER742R2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 2.2ohm Resistor
53-ER742R2JT
Through-Hole 3W 2.2ohm Resistor 53-ER742R2JT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742R2JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742R2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105931TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105931TB-ND
Through Hole Resistors A105931TB-ND
2.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

2.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105931CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105931CT-ND
Through Hole Resistors A105931CT-ND
2.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

2.2 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 2.2 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3521 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 2.2 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3521
Through Hole Wirewound Resistor, Er Series, 2.2 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3521
Through Hole Wirewound Resistor, ER Series, 2.2 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 2.2 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ER742R2JT A105931TB-ND 34R3521
Product Name Through-Hole 3W 2.2ohm Resistor Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 2.2 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details