TE Connectivity Through Hole Resistors ER742K7JT

Description
RES 2.7K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 2.7K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER742K7JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER742K7JTCT-ND
Through Hole Resistors 1712-ER742K7JTCT-ND
RES 2.7K OHM 5% 3W AXIAL

RES 2.7K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER742K7JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER742K7JTTB-ND
Through Hole Resistors 1712-ER742K7JTTB-ND
2.7 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

2.7 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 2700ohm Resistor - 53-ER742K7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 2700ohm Resistor
53-ER742K7JT
Through-Hole 3W 2700ohm Resistor 53-ER742K7JT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 2700ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2700ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742K7JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 2700ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER742K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 2700ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 2700ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER742K7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1997185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997185
Through Hole Resistors 1997185
TE Connectivity ER742K7JT Resistor

TE Connectivity ER742K7JT Resistor

Supplier's Site
Through Hole Resistors - 1997185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997185P
Through Hole Resistors 1997185P
TE Connectivity ER742K7JT Resistor

TE Connectivity ER742K7JT Resistor

Supplier's Site
Through Hole Resistors - 1639301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639301
Through Hole Resistors 1639301
TE Connectivity ER742K7JT Resistor

TE Connectivity ER742K7JT Resistor

Supplier's Site
Res, 2K7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ8684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ8684
Res, 2K7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ8684
RES, 2K7, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 2K7, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-ER742K7JTCT-ND 53-ER742K7JT 1997185 1997185P 74AJ8684
Product Name Through Hole Resistors Through-Hole 3W 2700ohm Resistor Through Hole Resistors Through Hole Resistors Res, 2K7, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details