TE Connectivity Through Hole Resistors ER742K2JT

Description
TE Connectivity ER742K2JT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER742K2JT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997179
Through Hole Resistors 1997179
TE Connectivity ER742K2JT Resistor

TE Connectivity ER742K2JT Resistor

Supplier's Site
Through Hole Resistors - 1997179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997179P
Through Hole Resistors 1997179P
TE Connectivity ER742K2JT Resistor

TE Connectivity ER742K2JT Resistor

Supplier's Site
Through Hole Resistors - 1639300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639300
Through Hole Resistors 1639300
TE Connectivity ER742K2JT Resistor

TE Connectivity ER742K2JT Resistor

Supplier's Site
Through Hole Resistors - 1712-ER742K2JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER742K2JTCT-ND
Through Hole Resistors 1712-ER742K2JTCT-ND
RES 2.2K OHM 5% 3W AXIAL

RES 2.2K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER742K2JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER742K2JTTB-ND
Through Hole Resistors 1712-ER742K2JTTB-ND
2.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

2.2 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 2K2, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ8683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ8683
Res, 2K2, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ8683
RES, 2K2, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 2K2, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1997179 1997179P 1712-ER742K2JTCT-ND 74AJ8683
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2K2, 3W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details