TE Connectivity ER74220RJT Resistor
TE Connectivity ER74220RJT Resistor
TE Connectivity ER74220RJT Resistor
220 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
RES 220 OHM 5% 3W AXIAL
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74220RJT can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, ER Series, 220 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 151833 | 151833P | 1712-ER74220RJTTB-ND | 53-ER74220RJT | 34R3524 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 220ohm Resistor | Through Hole Wirewound Resistor, Er Series, 220 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Power film | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | ||
| Power Rating | 3 watts | 3 watts |