TE Connectivity Through Hole Resistors ER741R8JT

Description
1.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER741R8JT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER741R8JT-ND
Through Hole Resistors ER741R8JT-ND
1.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

1.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 1.8 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3509 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 1.8 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3509
Through Hole Wirewound Resistor, Er Series, 1.8 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3509
Through Hole Wirewound Resistor, ER Series, 1.8 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 1.8 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ER741R8JT-ND 34R3509
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 1.8 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details