TE Connectivity Through-Hole 3W 1ohm Resistor ER741R0JT

Description
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741R0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741R0JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W 1ohm Resistor - 53-ER741R0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 1ohm Resistor
53-ER741R0JT
Through-Hole 3W 1ohm Resistor 53-ER741R0JT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741R0JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741R0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151552
Through Hole Resistors 151552
TE Connectivity ER741R0JT Resistor

TE Connectivity ER741R0JT Resistor

Supplier's Site
Through Hole Resistors - A106008CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106008CT-ND
Through Hole Resistors A106008CT-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A106008TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106008TB-ND
Through Hole Resistors A106008TB-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 1 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3506 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 1 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3506
Through Hole Wirewound Resistor, Er Series, 1 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3506
Through Hole Wirewound Resistor, ER Series, 1 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 1 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-ER741R0JT 151552 A106008CT-ND 34R3506
Product Name Through-Hole 3W 1ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 1 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details