TE Connectivity Through Hole Resistors ER741K0JT

Description
1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106007CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106007CT-ND
Through Hole Resistors A106007CT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A106007TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106007TB-ND
Through Hole Resistors A106007TB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 1000ohm Resistor - 53-ER741K0JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 1000ohm Resistor
53-ER741K0JT
Through-Hole 3W 1000ohm Resistor 53-ER741K0JT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 1000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741K0JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 1000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER741K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER741K0JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity - 70AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity
70AH6261
Res, 1K, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity 70AH6261
RES, 1K, 3W, 100V, AXIAL ROHS COMPLIANT: YES

RES, 1K, 3W, 100V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106007CT-ND 53-ER741K0JT 70AH6261
Product Name Through Hole Resistors Through-Hole 3W 1000ohm Resistor Res, 1K, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details