TE Connectivity Through Hole Resistors ER7418RJT

Description
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129457CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129457CT-ND
Through Hole Resistors A129457CT-ND
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A129457TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129457TB-ND
Through Hole Resistors A129457TB-ND
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
18 OHM 3W Resistor - 53-ER7418RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 OHM 3W Resistor
53-ER7418RJT
18 OHM 3W Resistor 53-ER7418RJT
RES 18 OHM 5% 3W AXIAL Product overview: ER7418RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7418RJT can be used for catalog matching and distributor lookup.

RES 18 OHM 5% 3W AXIAL Product overview: ER7418RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7418RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129457CT-ND 53-ER7418RJT
Product Name Through Hole Resistors 18 OHM 3W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers