TE Connectivity Through Hole Resistors ER7415RJT

Description
TE Connectivity ER7415RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER7415RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151697
Through Hole Resistors 151697
TE Connectivity ER7415RJT Resistor

TE Connectivity ER7415RJT Resistor

Supplier's Site
Through Hole Resistors - 151697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151697P
Through Hole Resistors 151697P
ER74 silicone wirewound resistor,15R 3W

ER74 silicone wirewound resistor,15R 3W

Supplier's Site
Through Hole Resistors - 1712-ER7415RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7415RJTTB-ND
Through Hole Resistors 1712-ER7415RJTTB-ND
15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

15 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-ER7415RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7415RJTCT-ND
Through Hole Resistors 1712-ER7415RJTCT-ND
RES 15 OHM 5% 3W AXIAL

RES 15 OHM 5% 3W AXIAL

Buy Now Datasheet
Through-Hole 3W 15ohm Resistor - 53-ER7415RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 15ohm Resistor
53-ER7415RJT
Through-Hole 3W 15ohm Resistor 53-ER7415RJT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7415RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7415RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7415RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7415RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 15 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3515 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 15 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3515
Through Hole Wirewound Resistor, Er Series, 15 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3515
Through Hole Wirewound Resistor, ER Series, 15 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 15 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 151697 151697P 1712-ER7415RJTTB-ND 53-ER7415RJT 34R3515
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 15ohm Resistor Through Hole Wirewound Resistor, Er Series, 15 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details