RES 12 OHM 5% 3W AXIAL
12 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
TE Connectivity ER7412RJT Resistor
ER74 silicone wirewound resistor,12R 3W
TE Connectivity ER7412RJT Resistor
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 12ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7412RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 12ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7412RJT can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-ER7412RJTCT-ND | 151681 | 151681P | 53-ER7412RJT |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 3W 12ohm Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |