TE Connectivity Through Hole Resistors ER7410RJT

Description
TE Connectivity ER7410RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER7410RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151675
Through Hole Resistors 151675
TE Connectivity ER7410RJT Resistor

TE Connectivity ER7410RJT Resistor

Supplier's Site
Through Hole Resistors - 151675P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151675P
Through Hole Resistors 151675P
ER74 silicone wirewound resistor,10R 3W

ER74 silicone wirewound resistor,10R 3W

Supplier's Site
Through Hole Resistors - 1638495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638495
Through Hole Resistors 1638495
TE Connectivity ER7410RJT Resistor

TE Connectivity ER7410RJT Resistor

Supplier's Site
Through-Hole 3W 10ohm Resistor - 53-ER7410RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 10ohm Resistor
53-ER7410RJT
Through-Hole 3W 10ohm Resistor 53-ER7410RJT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7410RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7410RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7410RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7410RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105974TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105974TB-ND
Through Hole Resistors A105974TB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105974CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105974CT-ND
Through Hole Resistors A105974CT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 10R, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity - 70AH6262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity
70AH6262
Res, 10R, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity 70AH6262
RES, 10R, 3W, 100V, AXIAL ROHS COMPLIANT: YES

RES, 10R, 3W, 100V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 151675 151675P 53-ER7410RJT A105974TB-ND 70AH6262
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 3W 10ohm Resistor Through Hole Resistors Res, 10R, 3W, 100V, Axial Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details