TE Connectivity Through Hole Resistors ER7410KJT

Description
RES 10K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER7410KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7410KJTCT-ND
Through Hole Resistors 1712-ER7410KJTCT-ND
RES 10K OHM 5% 3W AXIAL

RES 10K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER7410KJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER7410KJTTB-ND
Through Hole Resistors 1712-ER7410KJTTB-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

10 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 10000ohm Resistor - 53-ER7410KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 10000ohm Resistor
53-ER7410KJT
Through-Hole 3W 10000ohm Resistor 53-ER7410KJT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 10000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7410KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 10000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7410KJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 10000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER7410KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 10000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER7410KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 10 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3510 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 10 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3510
Through Hole Wirewound Resistor, Er Series, 10 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3510
Through Hole Wirewound Resistor, ER Series, 10 kohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 10 kohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-ER7410KJTCT-ND 53-ER7410KJT 34R3510
Product Name Through Hole Resistors Through-Hole 3W 10000ohm Resistor Through Hole Wirewound Resistor, Er Series, 10 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers