Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Rubber
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 185 Compatible Insulation Diameter Range : 21.9 - 30.1 MM , 18.6 - 28.4 MM , 21.6 - 27.8 MM [.73 - 1.11 INCH , .85 - 1 INCH , .86 - 1.18 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5
Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Applicatio
n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : English
Product Availability Product Availability : Worldwide
Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Rubber
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 95 - 185
- Compatible Insulation Diameter Range : 21.9 - 30.1 MM , 18.6 - 28.4 MM , 21.6 - 27.8 MM [.73 - 1.11 INCH , .85 - 1 INCH , .86 - 1.18 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 12, ≤ 24, ≤ 17.5
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 629.1
Operation/Application
- Dead Break Connection Product Type : T-Connector
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : English
Product Availability
- Product Availability : Worldwide
Product Type Features
- Bushing Type : 630A
- Cable Shield Style : Copper Wire
- Installation Technology : Mechanical
- Screened : Screened