RES 0.33 OHM 5% 7W AXIAL
330 mOhms ±5% 7W Through Hole Resistor Axial Wirewound
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 0.33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58R33JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58R33JT can be used for catalog matching and distributor lookup.
TE Connectivity ER58R33JT Resistor
TE Connectivity ER58R33JT Resistor
TE Connectivity ER58R33JT Resistor
Through Hole Wirewound Resistor, ER Series, 0.33 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
A tough silicone coated power resistor. The coating and marking are resistant to Trichloroethene VG, Genklene LV Hot and Cold, Freon TE, Arklone A, Flourosil E, Freon TMS, Arklone L Hot and Hold and Arklone F Hot. If the resistor is in contact with the PCB the maximum dissipation to avoid damage to the PCB may be ascertained by reference to the hot spot temperature graph. Vertical mounting style is available. The ER Series is suited to a wide range of industrial, control, medical and consumer applications.
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-ER58R33JTCT-ND | 53-ER58R33JT | 1996390 | 1996390P | 34R3469 | 70064460 |
| Product Name | Through Hole Resistors | Through-Hole 7W 0.33ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 0.33 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |