TE Connectivity Through Hole Resistors ER58R22JT

Description
TE Connectivity ER58R22JT Resistor
Request a Quote
Description
TE Connectivity ER58R22JT Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, ER Series, with a resistance of 0.22 Ohm, has a power rating of 7 W and a tolerance of 5%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. The resistor features a silicone coating that provides resistance to various solvents and enhances durability. It is suitable for a wide range of applications, including industrial, control, medical, and consumer electronics. The operating temperature range is from -55°C to 200°C, ensuring reliability in diverse environments. This component is available in an axial leaded configuration, making it compatible with through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, ER Series, with a resistance of 0.22 Ohm, has a power rating of 7 W and a tolerance of 5%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. The resistor features a silicone coating that provides resistance to various solvents and enhances durability. It is suitable for a wide range of applications, including industrial, control, medical, and consumer electronics. The operating temperature range is from -55°C to 200°C, ensuring reliability in diverse environments. This component is available in an axial leaded configuration, making it compatible with through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1996384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996384
Through Hole Resistors 1996384
TE Connectivity ER58R22JT Resistor

TE Connectivity ER58R22JT Resistor

Supplier's Site
Through Hole Resistors - 1996384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996384P
Through Hole Resistors 1996384P
TE Connectivity ER58R22JT Resistor

TE Connectivity ER58R22JT Resistor

Supplier's Site
Through Hole Resistors - 1639294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639294
Through Hole Resistors 1639294
TE Connectivity ER58R22JT Resistor

TE Connectivity ER58R22JT Resistor

Supplier's Site
Through Hole Resistors - 1712-ER58R22JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58R22JTCT-ND
Through Hole Resistors 1712-ER58R22JTCT-ND
RES 0.22 OHM 5% 7W AXIAL

RES 0.22 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER58R22JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58R22JTTB-ND
Through Hole Resistors 1712-ER58R22JTTB-ND
220 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

220 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 7W 0.22ohm Resistor - 53-ER58R22JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 0.22ohm Resistor
53-ER58R22JT
Through-Hole 7W 0.22ohm Resistor 53-ER58R22JT
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 0.22ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58R22JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 0.22ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58R22JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.22ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58R22JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3468 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3468
Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3468
Through Hole Wirewound Resistor, ER Series, 0.22 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.22 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1996384 1996384P 1712-ER58R22JTCT-ND 53-ER58R22JT 34R3468
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 7W 0.22ohm Resistor Through Hole Wirewound Resistor, Er Series, 0.22 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details