TE Connectivity Through Hole Resistors ER58R10JT

Description
RES 0.1 OHM 5% 7W AXIAL
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 7W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER58R10JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58R10JTCT-ND
Through Hole Resistors 1712-ER58R10JTCT-ND
RES 0.1 OHM 5% 7W AXIAL

RES 0.1 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER58R10JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58R10JTTB-ND
Through Hole Resistors 1712-ER58R10JTTB-ND
100 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

100 mOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 7W 0.1ohm Resistor - 53-ER58R10JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 0.1ohm Resistor
53-ER58R10JT
Through-Hole 7W 0.1ohm Resistor 53-ER58R10JT
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58R10JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58R10JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58R10JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58R10JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1712-ER58R10JTCT-ND 53-ER58R10JT
Product Name Through Hole Resistors Through-Hole 7W 0.1ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details