Win Source Part Number: 1315295-ER587R5JT
Category: Resistors>Through Hole Resistors
Series: ER, CGS
Package: Tape & Box (TB)
Tolerance: ±5%
Temperature Coefficient: 0/ +60ppm/°C
Power (Watts): 7W
Composition: Wirewound
Number of Terminations: 2
Resistance: 7.5 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.315" Dia x 0.874" L (8.00mm x 22.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: ER58
7.5 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 7.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER587R5JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 7.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 7.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER587R5JT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1315295-ER587R5JT | ER587R5JT-ND | 53-ER587R5JT |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 7.5ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 0.0 to 60 ±ppm/°C | 60 ±ppm/°C | |
| Power Rating | 7 watts | 7 watts |