TE Connectivity Through-Hole 7W 6.8ohm Resistor ER586R8JT

Description
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER586R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER586R8JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER586R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER586R8JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W 6.8ohm Resistor - 53-ER586R8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 6.8ohm Resistor
53-ER586R8JT
Through-Hole 7W 6.8ohm Resistor 53-ER586R8JT
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER586R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER586R8JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER586R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER586R8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER586R8JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER586R8JTCT-ND
Through Hole Resistors 1712-ER586R8JTCT-ND
RES 6.8 OHM 5% 7W AXIAL

RES 6.8 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER586R8JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER586R8JTTB-ND
Through Hole Resistors 1712-ER586R8JTTB-ND
6.8 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

6.8 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 6.8 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3491 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 6.8 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3491
Through Hole Wirewound Resistor, Er Series, 6.8 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3491
Through Hole Wirewound Resistor, ER Series, 6.8 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 6.8 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ER586R8JT 1712-ER586R8JTCT-ND 34R3491
Product Name Through-Hole 7W 6.8ohm Resistor Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 6.8 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details