TE Connectivity Through Hole Resistors ER5868RJT

Description
TE Connectivity ER5868RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER5868RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1996508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996508
Through Hole Resistors 1996508
TE Connectivity ER5868RJT Resistor

TE Connectivity ER5868RJT Resistor

Supplier's Site
Through Hole Resistors - 1996508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996508P
Through Hole Resistors 1996508P
TE Connectivity ER5868RJT Resistor

TE Connectivity ER5868RJT Resistor

Supplier's Site
Through-Hole 7W 68ohm Resistor - 53-ER5868RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 68ohm Resistor
53-ER5868RJT
Through-Hole 7W 68ohm Resistor 53-ER5868RJT
RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5868RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5868RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5868RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5868RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER5868RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER5868RJTCT-ND
Through Hole Resistors 1712-ER5868RJTCT-ND
RES 68 OHM 5% 7W AXIAL

RES 68 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER5868RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER5868RJTTB-ND
Through Hole Resistors 1712-ER5868RJTTB-ND
68 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

68 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3492 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3492
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3492
Through Hole Wirewound Resistor, ER Series, 68 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 68 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1996508 1996508P 53-ER5868RJT 1712-ER5868RJTCT-ND 34R3492
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 7W 68ohm Resistor Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 68 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers