TE Connectivity Through Hole Resistors ER584K7JT

Description
4.7 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER584K7JT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER584K7JT-ND
Through Hole Resistors ER584K7JT-ND
4.7 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

4.7 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 4.7 Kohm, 7 W, 5%, 200 V, Axial Leaded Cgs Te Connectivity - 16R4533 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 4.7 Kohm, 7 W, 5%, 200 V, Axial Leaded Cgs Te Connectivity
16R4533
Through Hole Wirewound Resistor, Er Series, 4.7 Kohm, 7 W, 5%, 200 V, Axial Leaded Cgs Te Connectivity 16R4533
Through Hole Wirewound Resistor, ER Series, 4.7 kohm, 7 W, - 5%, 200 V, Axial Leaded

Through Hole Wirewound Resistor, ER Series, 4.7 kohm, 7 W, - 5%, 200 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ER584K7JT-ND 16R4533
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 4.7 Kohm, 7 W, 5%, 200 V, Axial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers