47 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
RES 47 OHM 5% 7W AXIAL
RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5847RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5847RJT can be used for catalog matching and distributor lookup.
TE Connectivity ER5847RJT Resistor
Through Hole Wirewound Resistor, ER Series, 47 ohm, 7 W, - 5%, 200 V, Axial Leaded
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-ER5847RJTTB-ND | 53-ER5847RJT | 1996485P | 16R4535 |
| Product Name | Through Hole Resistors | Through-Hole 7W 47ohm Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 47 Ohm, 7 W, 5%, 200 V, Axial Leaded Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |