TE Connectivity Through Hole Resistors ER58470RJT

Description
TE Connectivity ER58470RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER58470RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1996536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996536
Through Hole Resistors 1996536
TE Connectivity ER58470RJT Resistor

TE Connectivity ER58470RJT Resistor

Supplier's Site
Through Hole Resistors - 1996536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996536P
Through Hole Resistors 1996536P
TE Connectivity ER58470RJT Resistor

TE Connectivity ER58470RJT Resistor

Supplier's Site
Through Hole Resistors - 1639289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639289
Through Hole Resistors 1639289
TE Connectivity ER58470RJT Resistor

TE Connectivity ER58470RJT Resistor

Supplier's Site
Through-Hole 7W 470ohm Resistor - 53-ER58470RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 470ohm Resistor
53-ER58470RJT
Through-Hole 7W 470ohm Resistor 53-ER58470RJT
RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58470RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58470RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER58470RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER58470RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER58470RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58470RJTTB-ND
Through Hole Resistors 1712-ER58470RJTTB-ND
470 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

470 Ohms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-ER58470RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER58470RJTCT-ND
Through Hole Resistors 1712-ER58470RJTCT-ND
RES 470 OHM 5% 7W AXIAL

RES 470 OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3489 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3489
Through Hole Wirewound Resistor, Er Series, 470 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3489
Through Hole Wirewound Resistor, ER Series, 470 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 470 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1996536 1996536P 53-ER58470RJT 1712-ER58470RJTTB-ND 34R3489
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 7W 470ohm Resistor Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 470 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details