RES 2.2 OHM 5% 7W AXIAL
2.2 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
TE Connectivity ER582R2JT Resistor
TE Connectivity ER582R2JT Resistor
TE Connectivity ER582R2JT Resistor
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 2.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER582R2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER582R2JT can be used for catalog matching and distributor lookup.
RES, 2R2, 7W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-ER582R2JTCT-ND | 1996435 | 1996435P | 53-ER582R2JT | 74AJ7297 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 2.2ohm Resistor | Res, 2R2, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |