RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 2200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER582K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER582K2JT can be used for catalog matching and distributor lookup.
TE Connectivity ER582K2JT Resistor
TE Connectivity ER582K2JT Resistor
RES 2.2K OHM 5% 7W AXIAL
2.2 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
RES 2.2K OHM 5% 7W AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-ER582K2JT | 1996570 | 1996570P | 1712-ER582K2JTCT-ND | ER582K2JT |
| Product Name | Through-Hole 7W 2200ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Technology / Construction | Wire wound | Wirewound | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS |