220 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
RES 220 OHM 5% 7W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ER58220RJT-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 220 ohms |