TE Connectivity Through Hole Resistors ER5820KJT

Description
RES 20K OHM 5% 7W AXIAL
Request a Quote Datasheet
Description
RES 20K OHM 5% 7W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER5820KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER5820KJTCT-ND
Through Hole Resistors 1712-ER5820KJTCT-ND
RES 20K OHM 5% 7W AXIAL

RES 20K OHM 5% 7W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER5820KJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER5820KJTTB-ND
Through Hole Resistors 1712-ER5820KJTTB-ND
20 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

20 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 7W 20000ohm Resistor - 53-ER5820KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 20000ohm Resistor
53-ER5820KJT
Through-Hole 7W 20000ohm Resistor 53-ER5820KJT
RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 20000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 20000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5820KJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 100ppm, 20000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 20000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5820KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1996637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996637
Through Hole Resistors 1996637
TE Connectivity ER5820KJT

TE Connectivity ER5820KJT

Supplier's Site
Through Hole Resistors - 1996637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996637P
Through Hole Resistors 1996637P
TE Connectivity ER5820KJT

TE Connectivity ER5820KJT

Supplier's Site
Through Hole Resistors - 1639286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639286
Through Hole Resistors 1639286
TE Connectivity ER5820KJT

TE Connectivity ER5820KJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-ER5820KJTCT-ND 53-ER5820KJT 1996637 1996637P
Product Name Through Hole Resistors Through-Hole 7W 20000ohm Resistor Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details