RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER581R0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER581R0JT can be used for catalog matching and distributor lookup.
TE Connectivity ER581R0JT Resistor
1 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
RES 1 OHM 5% 7W AXIAL
Through Hole Wirewound Resistor, ER Series, 1 ohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ER581R0JT | 1996429P | 1712-ER581R0JTTB-ND | 34R3473 |
| Product Name | Through-Hole 7W 1ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Er Series, 1 Ohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Power Rating | 7 watts | 7 watts | ||
| Standards and Certifications | RoHS | RoHS |