TE Connectivity Through Hole Resistors ER581K0JT

Description
1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER581K0JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER581K0JTTB-ND
Through Hole Resistors 1712-ER581K0JTTB-ND
1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-ER581K0JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER581K0JTCT-ND
Through Hole Resistors 1712-ER581K0JTCT-ND
1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

1 kOhms ±5% 7W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1996564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996564
Through Hole Resistors 1996564
TE Connectivity ER581K0JT Resistor

TE Connectivity ER581K0JT Resistor

Supplier's Site
Through Hole Resistors - 1996564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1996564P
Through Hole Resistors 1996564P
TE Connectivity ER581K0JT Resistor

TE Connectivity ER581K0JT Resistor

Supplier's Site
Through Hole Resistors - 1639285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639285
Through Hole Resistors 1639285
TE Connectivity ER581K0JT Resistor

TE Connectivity ER581K0JT Resistor

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 1 Kohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3472 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 1 Kohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3472
Through Hole Wirewound Resistor, Er Series, 1 Kohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3472
Through Hole Wirewound Resistor, ER Series, 1 kohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 1 kohm, 7 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat - 70064404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat
70064404
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat 70064404
A tough silicone coated power resistor. The coating and marking are resistant to Trichloroethene VG, Genklene LV Hot and Cold, Freon TE, Arklone A, Flourosil E, Freon TMS, Arklone L Hot and Hold and Arklone F Hot. If the resistor is in contact with the PCB the maximum dissipation to avoid damage to the PCB may be ascertained by reference to the hot spot temperature graph. Vertical mounting style is available. The ER Series is suited to a wide range of industrial, control, medical and consumer applications. Features: High Power Dissipation Tough Silicone Coating Special Pulse Styles Available 0.5% Tolerance Available Resistant to Most Solvents Vertical Mount Styles Available Custom Designs Welcomed

A tough silicone coated power resistor. The coating and marking are resistant to Trichloroethene VG, Genklene LV Hot and Cold, Freon TE, Arklone A, Flourosil E, Freon TMS, Arklone L Hot and Hold and Arklone F Hot. If the resistor is in contact with the PCB the maximum dissipation to avoid damage to the PCB may be ascertained by reference to the hot spot temperature graph. Vertical mounting style is available. The ER Series is suited to a wide range of industrial, control, medical and consumer applications.
Features:

  • High Power Dissipation
  • Tough Silicone Coating
  • Special Pulse Styles Available
  • 0.5% Tolerance Available
  • Resistant to Most Solvents
  • Vertical Mount Styles Available
  • Custom Designs Welcomed
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-ER581K0JTTB-ND 1996564 1996564P 34R3472 70064404
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 1 Kohm, 7 W, 5%, 200 V, Axial Leaded Rohs Compliant Cgs Te Connectivity Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 6 W;Tol 5%;Axial;Silicone Coat
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details