TE Connectivity ER5810RJT Resistor
TE Connectivity ER5810RJT Resistor
TE Connectivity ER5810RJT Resistor
RESISTOR, WIRE WOUND, 7W, 5%, 150ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER5810RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER5810RJT can be used for catalog matching and distributor lookup.
RES 10 OHM 5% 7W AXIAL
10 Ohms ±5% 7W Through Hole Resistor Axial Wirewound
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1996463 | 1996463P | 53-ER5810RJT | 1712-ER5810RJTCT-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 10ohm Resistor | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Power Rating | 7 watts | 7 watts |