Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400 Compatible Conductor Diameter Range : 11 - 24.6 MM [.433 - .968 INCH ] Compatible Insulation Diameter Range : 21 - 34.2 MM [.82 - 1.34 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 17.5
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 400
- Compatible Conductor Diameter Range : 11 - 24.6 MM [.433 - .968 INCH ]
- Compatible Insulation Diameter Range : 21 - 34.2 MM [.82 - 1.34 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 17.5
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Bushing Type : Size 2
- Cable Shield Style : Copper Tape
- Installation Technology : Wedge & Contact Ring
- Screened : Screened