TE Connectivity Loadbreak Connections ER1987-000

Description
Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Applied Screened : Screened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Applied Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - ER1987-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
ER1987-000
Loadbreak Connections ER1987-000
Configuration Features Number of Cores : 1 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Applied Screened : Screened

Configuration Features


  • Number of Cores : 1

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Load Break Connection Product Type : Deadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Cold Applied
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ER1987-000
Product Name Loadbreak Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers