15 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
WIREWOUND RES.-THROUGH HOLE ER17
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ER1715RJL-ND | 1111-ER1715RJL-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 15 ohms |