TE Connectivity 220 Ohm 11W Resistor ER16220RJT

Description
Res Metal Film 220 Ohm 5% 11W 0ppm/°C to 60ppm/°C Conformal Coated AXL Ammo Product overview: ER16220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER16220RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 220 Ohm 5% 11W 0ppm/°C to 60ppm/°C Conformal Coated AXL Ammo Product overview: ER16220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER16220RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Ohm 11W Resistor - 53-ER16220RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 Ohm 11W Resistor
53-ER16220RJT
220 Ohm 11W Resistor 53-ER16220RJT
Res Metal Film 220 Ohm 5% 11W 0ppm/°C to 60ppm/°C Conformal Coated AXL Ammo Product overview: ER16220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER16220RJT can be used for catalog matching and distributor lookup.

Res Metal Film 220 Ohm 5% 11W 0ppm/°C to 60ppm/°C Conformal Coated AXL Ammo Product overview: ER16220RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER16220RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER16220RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER16220RJTCT-ND
Through Hole Resistors 1712-ER16220RJTCT-ND
RES 220 OHM 5% 11W AXIAL

RES 220 OHM 5% 11W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER16220RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER16220RJTTB-ND
Through Hole Resistors 1712-ER16220RJTTB-ND
220 Ohms ±5% 11W Through Hole Resistor Axial Wirewound

220 Ohms ±5% 11W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-ER16220RJT 1712-ER16220RJTCT-ND
Product Name 220 Ohm 11W Resistor Through Hole Resistors
Technology / Construction Metal Film Wirewound
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers