Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 630 Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM [.299 - 1.27 INCH , .299 - 1.54 INCH ] Compatible Insulation Diameter Range : 26 - 50 MM [1 - 1.96 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36, ≤ 42
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : English, German
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Wire Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 70 - 630
- Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM [.299 - 1.27 INCH , .299 - 1.54 INCH ]
- Compatible Insulation Diameter Range : 26 - 50 MM [1 - 1.96 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36, ≤ 42
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Inner Cone
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : English, German
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Bushing Type : Size 3
- Cable Shield Style : Copper Wire
- Installation Technology : Wedge & Contact Ring
- Screened : Screened