Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300 Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range (MM) : 24.9 - 29
Electrical Characteristics Voltage Class (KV) : ≤ 28
Operation/Applicatio
n Load Break Connection Product Type : Deadbreak Elbow
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Aluminium, Copper
- Insulation Material : XLPE/EPR
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 185 - 300
- Compatible Conductor Range (AWGKC) : 350 - 750
- Compatible Insulation Diameter Range (MM) : 24.9 - 29
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Operation/Application
- Load Break Connection Product Type : Deadbreak Elbow
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 600A
- Cable Shield Style : Tape/Wire
- Installation Technology : Cold Applied
- Power Systems Connector Type : Mechanical
- Screened : Screened