Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Dimensions Compatible Insulation Diameter Range : 23.1 - 27.1 MM [.9 - 1 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 28
Operation/Applicatio
n Load Break Connection Product Type : Deadbreak Elbow
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Insulation Material : XLPE/EPR
Configuration Features
Dimensions
- Compatible Insulation Diameter Range : 23.1 - 27.1 MM [.9 - 1 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Operation/Application
- Load Break Connection Product Type : Deadbreak Elbow
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 600A
- Cable Shield Style : Tape/Wire
- Installation Technology : Cold Applied
- Power Systems Connector Type : Compression
- Screened : Screened