TE Connectivity Power Cable EQ23253001

Description
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified ETFE Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Strand Size (AWG) : 36 Wire Size (MMSQ) : 21.1 Wire Size (AWG) : 4 Wire Size (CMA) : 41650 Electrical Characteristics Operating Voltage (VAC) : 4000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Cable Operating Temperature Range : -65 - 170 DEGC  [-85 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified ETFE Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Strand Size (AWG) : 36 Wire Size (MMSQ) : 21.1 Wire Size (AWG) : 4 Wire Size (CMA) : 41650 Electrical Characteristics Operating Voltage (VAC) : 4000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Cable Operating Temperature Range : -65 - 170 DEGC  [-85 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - EQ23253001 - TE Connectivity
Berwyn, PA, United States
Power Cable
EQ23253001
Power Cable EQ23253001
Body Features Cable Color : White Conductor Material : Nickel-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified ETFE Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Strand Size (AWG) : 36 Wire Size (MMSQ) : 21.1 Wire Size (AWG) : 4 Wire Size (CMA) : 41650 Electrical Characteristics Operating Voltage (VAC) : 4000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : Power Cable Operating Temperature Range : -65 - 170 DEGC  [-85 - 338 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Nickel-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Modified ETFE

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1666

Dimensions


  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : 21.1
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 41650

Electrical Characteristics


  • Operating Voltage (VAC) : 4000

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Power Cable
  • Operating Temperature Range : -65 - 170 DEGC  [-85 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EQ23253001
Product Name Power Cable
Cable Insulation Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.60-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Power Cable - 174671-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 155145-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 015711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details