TE Connectivity Pressure Transducers EPRB3-50PS-C00002

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 30 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Acceptance Test Report, Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 30 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Acceptance Test Report, Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB3-50PS-C00002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB3-50PS-C00002
Pressure Transducers EPRB3-50PS-C00002
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 30 m Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Acceptance Test Report, Shielded Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 30 m
  • Pressure Port/Fitting : 5/16-24 UNF Male

Dimensions


  • Dimensions : Dia 13.2 MM  [Dia .52 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.05% FSO
  • Pressure Range : 0 - 3.5 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Compensation Temperature Range, Acceptance Test Report, Shielded Cable

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB3-50PS-C00002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Board Mount Pressure Sensors - 1010381-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Board Mount Pressure Sensors - 1010383-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10215153-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details