Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 2 m
Dimensions Hex Width Across Flats : 12 MM [.472 INCH ] Product Diameter : 12 MM [.472 INCH ] Product Height : 24 MM [.945 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 8 - 32
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable, Compensation Temperature Range
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : 350
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 2 m
Dimensions
- Hex Width Across Flats : 12 MM [.472 INCH ]
- Product Diameter : 12 MM [.472 INCH ]
- Product Height : 24 MM [.945 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 8 - 32
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 5000
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M8x1 Male
- Sensor Options : Shielded Cable, Compensation Temperature Range
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : 350