TE Connectivity Pressure Transducers EPRB2-30PG-C00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 3X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 3X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-30PG-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-30PG-C00001
Pressure Transducers EPRB2-30PG-C00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2 bar Proof Pressure Range : 3X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 6 m
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 18 MM  [Dia .71 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 2 bar
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-30PG-C00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010351-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10201888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers
Pressure Transducers - 10211723-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10210025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details