TE Connectivity Pressure Transducers EPRB2-300PS-C20001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-300PS-C20001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-300PS-C20001
Pressure Transducers EPRB2-300PS-C20001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : 5/16-24 UNF Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 20 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : 5/16-24 UNF Male

Dimensions


  • Dimensions : Dia 15 MM  [Dia .59 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : 0 - 5 V
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 20 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-300PS-C20001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10221219-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11025747-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details