TE Connectivity Pressure Transducers EPRB2-2BA-C00006

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 4 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 4 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-2BA-C00006 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-2BA-C00006
Pressure Transducers EPRB2-2BA-C00006
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 4 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 20.4 MM  [.803 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 2

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 4 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 20.4 MM  [.803 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : Cable Length, Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-2BA-C00006
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 11024332-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Pressure Transducers - 10210025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details