Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Integral connector
Dimensions Hex Width Across Flats : 15 MM [.59 INCH ] Product Diameter : 15.8 MM [.622 INCH ] Product Height : 32.54 MM [1.36 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 30
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X FS
Other Port Fitting : M10x1 Male Sensor Options : Integral Connector, Compensation Temperature Range
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : 2
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Integral connector
Dimensions
- Hex Width Across Flats : 15 MM [.59 INCH ]
- Product Diameter : 15.8 MM [.622 INCH ]
- Product Height : 32.54 MM [1.36 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 30
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 30
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 3X FS
Other
- Port Fitting : M10x1 Male
- Sensor Options : Integral Connector, Compensation Temperature Range
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : 2