TE Connectivity Pressure Transducers EPRB2-15PA-C00003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-15PA-C00003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-15PA-C00003
Pressure Transducers EPRB2-15PA-C00003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3X FS Other Sensor Options : Compensation Temperature Range, Integral Connector Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 1

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector
  • Pressure Port/Fitting : 7/16-20 UNF Male

Dimensions


  • Dimensions : Dia 18 MM  [Dia .71 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 1 bar
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Compensation Temperature Range, Integral Connector

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-15PA-C00003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10206239-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details